The IN19ANBNZ is a 19mm panel-mount LED indicator with a flush bezel, nickel-plated brass finish, and screw terminals. It features an IP67 sealing degree, operates from -40°C to 85°C, and resists 10G vibration. The LED is blue, with a forward voltage of up to 3.6V at 20mA and a luminous intensity of 100 mcd. The part includes no internal resistor, as indicated by the 'N' voltage code, and uses a polycarbonate lens with a stainless steel housing. The terminal option Z confirms screw terminals, and the color code B denotes blue. Dimensions and cutout specifications match the 19mm series, with a 19.00mm panel cutout.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19ANBNZ |
| Product Name | Indicators |
| Lamp Type | LED Lamps |