The IN19ANB110C is a 19mm panel-mount LED indicator with a flush bezel, nickel-plated brass finish, and 110V internal resistor. It features a blue LED, quick-connect terminals, and an IP67 seal. The device operates from -40°C to 85°C, supports 10G vibration resistance, and meets a dielectric strength of 1500Vrms. The LED forward current is rated at 30mA average and 160mA peak, with a typical forward voltage of 3.3V at 20mA and luminous intensity of 100 mcd. The viewing angle is 145 degrees, and the housing is constructed from nickel-plated brass with a polycarbonate lens and PBT terminal support.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19ANB110C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 19 mm (0.7480 inch) |