The IN19ABYG6C is a 19mm panel mount LED indicator with a flush bezel, featuring a yellow/green dual LED and a black plated brass finish. It operates at 6V with a .100" quick connect terminal style, is rated for 25mA forward current per LED, and meets IP67 sealing and 10G vibration resistance. The operating and storage temperature range is -40°C to 85°C, with a dielectric strength of 1500Vrms and insulation resistance of at least 100MΩ. The LED forward voltage is 3.6V max for yellow and 3.6V max for green at 20mA, and luminous intensity is rated at 170mcd for green and 120mcd for yellow. Viewing angle is 145 degrees for both LEDs.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Yellow / Green, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19ABYG6C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 19 mm (0.7480 inch) |