The IN19ABYG12C is a 19mm panel-mount LED indicator with a flush bezel, black plated brass finish, and yellow/green dual LED color, rated for 12V operation. It features an IP67 sealing degree, operates from -40°C to 85°C, and uses a .100" quick connect terminal. The housing and faceplate are made of black plated brass, with a polycarbonate lens and PBT terminal support. The LED forward current is 25mA for yellow and 30mA for green, with a peak forward current of 120mA and 160mA respectively. Luminous intensity is 120 mcd for yellow and 170 mcd for green at 20mA, with a viewing angle of 145°. The part includes a hex nut and O-ring for mounting.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Flush Bezel, LED Color: Yellow / Green, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19ABYG12C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 19 mm (0.7480 inch) |