The IN19ABRY6Z is a 19mm panel-mount LED indicator with a flush bezel, red/yellow dual LED, and screw terminals. It features a stainless steel or plated brass housing, polycarbonate lens, and is rated IP67 for environmental protection. The LED operates at 6V with a forward current of 25mA per element and a peak forward current of 120mA. The viewing angle is 145 degrees, and the operating and storage temperature range is -40°C to 85°C. Dielectric strength is 1500Vrms min, and insulation resistance is ≥100MΩ min. Vibration resistance is 10G, and shock resistance is 50Hz at 1.2mm amplitude. The part supports RGB variants only in sizes 8mm to 25mm with wired terminals, which this part satisfies.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Red / Yellow, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19ABRY6Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Yellow |
| Terminal Type | Screw Terminals |
| Width | 19 mm (0.7480 inch) |