The IN19ABRO24C is a 19mm panel-mount LED indicator with a flush bezel, red/orange dual LED, and a 24VDC internal resistor. It features a black plated brass finish, IP67 sealing, and a .100" quick connect terminal. The device operates from -40°C to 85°C, withstands 10G vibration, and has a dielectric strength of 1500Vrms. The LED forward current is rated at 25mA for red and 25mA for orange, with peak currents of 120mA and respective forward voltages of up to 2.4V and 2.5V. Viewing angle is 145 degrees, and luminous intensity is 120 mcd for both colors.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Red / Orange, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19ABRO24C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Orange |
| Terminal Type | Quick Connect / Blade |
| Width | 19 mm (0.7480 inch) |