The IN series provides panel-mount LED indicators with a 19mm panel cutout, IP67 sealing, and operating temperatures from -40°C to 85°C. It uses a flush bezel with a black plated brass finish and a red/orange dual LED, configured with an internal resistor for 110V operation and equipped with .100" quick-connect terminals. The unit has a vibration resistance of 10G and meets a dielectric strength of 1500Vrms. The LED forward current rating is 25mA for red and orange, with forward voltages of 2.4V and 2.5V maximum respectively at 20mA. Luminous intensity is 120 mcd for both colors at 20mA, with a viewing angle of 145 degrees. The housing and faceplate are black plated brass, and the lens is polycarbonate. Screw terminals and RGB options are not available in this variant.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Red / Orange, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19ABRO110C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Orange |
| Terminal Type | Quick Connect / Blade |
| Width | 19 mm (0.7480 inch) |