CIT Relay & Switch Indicators IN19ABRG12Z

Description
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Flush Bezel, LED Color: Red / Green, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet
Description
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Flush Bezel, LED Color: Red / Green, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Flush Bezel, LED Color: Red / Green, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Flush Bezel, LED Color: Red / Green, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet
Panel Indicators, Pilot Lights - 2449-IN19ABRG12Z-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2449-IN19ABRG12Z-ND
Panel Indicators, Pilot Lights 2449-IN19ABRG12Z-ND
LED PNL IND RED/GREEN 19MM SCREW

LED PNL IND RED/GREEN 19MM SCREW

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 1204-IN19ABRG12Z 2449-IN19ABRG12Z-ND
Product Name Indicators Panel Indicators, Pilot Lights
Lamp Type LED Lamps LED Lamps
LED Color Red; Green Red; Green
Terminal Type Screw Terminals Screw Terminals
Width 19 mm (0.7480 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Pilot Light - 16486 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
LED Color Blue; White
View Details
Illuminating seal - MV-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form B as per DIN EN 175301-803 Rectangular design MSV
Voltage type DC DC
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details