The IN series is a panel-mount LED indicator with a 19mm panel cutout, IP67 sealing, and operation from -40°C to 85°C. It features a flush bezel, black plated brass finish, and screw terminals. The device supports dual-color LEDs including orange/yellow and operates at 12V with an internal resistor. Rated LED forward current is 25mA for orange and 30mA for yellow, with a peak forward current of 120mA and 160mA respectively. It meets vibration resistance of 10G and dielectric strength of 1500Vrms. The housing and faceplate are constructed from black plated brass, with a polycarbonate lens and PBT terminal support.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Flush Bezel, LED Color: Orange / Yellow, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19ABOY12Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Orange |
| Terminal Type | Screw Terminals |
| Width | 19 mm (0.7480 inch) |