The IN19ABOBNZ is a 19mm panel-mount LED indicator with a flush bezel, black plated brass finish, and screw terminals. It features an orange/blue dual LED color configuration and is rated for operation from -40°C to 85°C with IP67 ingress protection and 10G vibration resistance. The part includes a hex nut and O-ring for sealing. Panel cutout diameter is 19.00mm.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Orange / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19ABOBNZ |
| Product Name | Indicators |
| Lamp Type | LED Lamps |