The IN19ABOB6C is a 19mm panel-mount LED indicator with a flush bezel, black plated brass finish, and an orange/blue dual LED color configuration. It features a 6V internal resistor, .100" quick connect terminals, and an IP67 sealing degree. The device operates from -40°C to 85°C, withstands 10G vibration, and has a dielectric strength of 1500Vrms. The LED forward current ratings are 25mA for orange and 30mA for blue, with forward voltages of 2.0V and 3.3V respectively. The housing is constructed from black plated brass, and the lens is polycarbonate. All variants in the IN series share the same environmental and electrical specifications, though terminal and color options vary by order code.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Orange / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19ABOB6C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 19 mm (0.7480 inch) |