The IN19ABO6Z is a 19mm panel-mount LED indicator with a flush bezel, black plated brass finish, and screw terminals. It uses an orange LED with a 6V internal resistor, providing a forward voltage of 2.0V at 20mA and luminous intensity of 120 mcd. The device operates from -40°C to 85°C, meets IP67 sealing, and withstands 10G vibration. The LED is rated for 25mA average forward current and 120mA peak current, with a viewing angle of 145 degrees and an insulation resistance of at least 100MΩ. Dielectric strength is 1500Vrms minimum between case and LED.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Orange, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19ABO6Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange |
| Terminal Type | Screw Terminals |
| Width | 19 mm (0.7480 inch) |