The IN16BSYB220Z is a 16mm panel-mount LED indicator with a rounded bezel, yellow/blue dual LED, brushed stainless steel (SUS 304) finish, and screw terminals. It operates with a 220V internal resistor, has an IP67 sealing degree, and is rated for -40°C to 85°C operating and storage temperatures. The LED forward current is 20mA for yellow and 30mA for blue, with a forward voltage of up to 2.5V and 3.6V respectively, and luminous intensity of 120 mcd and 100 mcd. Viewing angle is 145°, and it meets a 10G vibration resistance and 1500Vrms dielectric strength. The housing is stainless steel with a polycarbonate lens and tin-plated brass terminals, supplied with a hex nut and O-ring.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BSYB220Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Blue |
| Terminal Type | Screw Terminals |
| Width | 16 mm (0.6299 inch) |