The IN16BSRY24Z is a 16mm panel-mounted LED indicator with a rounded bezel, brushed stainless steel (SUS 304) finish, and a red/yellow dual-color LED. It operates at 24V with screw terminals and features IP67 sealing, vibration resistance of 10G, and an operating temperature range of -40°C to 85°C. The LED has a forward current rating of 25mA for red and 30mA for yellow, with respective forward voltages of up to 2.5V and 3.6V.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Red / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BSRY24Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Yellow |
| Terminal Type | Screw Terminals |
| Width | 16 mm (0.6299 inch) |