The IN16BSRONZ is a 16mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 304) finish, and a red/orange dual LED. It features screw terminals, IP67 sealing, 10G vibration resistance, and an operating temperature range of -40°C to 85°C. The LED forward current is rated at 25mA average and 120mA peak, with a forward voltage of 2.1V typical for red and 2.0V for orange, and a luminous intensity of 120 mcd for both colors at 20mA. A hex nut and O-ring are included for mounting. The part lacks an internal series resistor, as indicated by the 'N' in the part number decoding.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Red / Orange, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BSRONZ |
| Product Name | Indicators |
| Lamp Type | LED Lamps |