The IN16BSRGNZ is a 16mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 304) finish, and screw terminals. It features a red and green dual LED configuration with no internal resistor. The indicator has an IP67 sealing degree, operates from -40°C to 85°C, and withstands 10G vibration. Dielectric strength is 1500Vrms min, and insulation resistance is at least 100MΩ. The LED forward current is rated at 25mA for red and 30mA for green, with peak forward currents of 120mA and 160mA respectively. Forward voltage is up to 2.5V for red and 3.6V for green at 20mA. Luminous intensity is 120mcd for red and 170mcd for green. Viewing angle is 145 degrees. The housing and face plate are stainless steel, and the lens is polycarbonate. A hex nut and O-ring are included.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Red / Green, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BSRGNZ |
| Product Name | Indicators |
| Lamp Type | LED Lamps |