The IN16BSRG24C is a 16mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 304) finish, and a red/green dual LED. It operates at 24V with an integrated series resistor, uses quick-connect terminals, and meets IP67 sealing. The LED forward current rating is 25mA for red and 30mA for green, with a forward voltage of 2.5V max (red) and 3.6V max (green). It supports a viewing angle of 145 degrees and operates between -40°C and 85°C, with 10G vibration resistance and 1500Vrms dielectric strength. An O-ring and hex nut are included for mounting.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Red / Green, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BSRG24C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 16 mm (0.6299 inch) |