The IN16BSRG12Z is a 16mm panel-mount LED indicator with a brushed stainless steel (SUS 304) finish and a rounded bezel lens. It features a red and green dual LED with a 12VDC operating voltage and screw terminals. The device has an IP67 sealing degree, operates from -40°C to 85°C, and withstands 10G vibration. The LED forward current is rated at 25mA for red and 30mA for green, with a peak current of 120mA and 160mA respectively. The forward voltage is 2.4V max for red and 3.6V max for green at 20mA. Luminous intensity is 120mcd for red and 170mcd for green. The viewing angle is 145 degrees. The housing and face plate are stainless steel, the terminal support is PBT, and brass terminals are tin-plated. The part includes one hex nut and one O-ring.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Red / Green, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BSRG12Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Green |
| Terminal Type | Screw Terminals |
| Width | 16 mm (0.6299 inch) |