The IN16BSRB220Z is a 16mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 304) finish, and screw terminals. It features a red/blue dual-color LED with an internal 220V resistor, operates at 3mA to 20mA, and meets IP67 sealing and 10G vibration resistance. The LED has a forward voltage of up to 2.4V for red and 3.6V for blue at 20mA, with luminous intensities of 120 mcd and 100 mcd respectively, and a viewing angle of 145 degrees. The operating and storage temperature range is -40°C to 85°C. The housing and face plate are stainless steel, with a polycarbonate lens and PBT terminal support.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Red / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BSRB220Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Blue |
| Terminal Type | Screw Terminals |
| Width | 16 mm (0.6299 inch) |