The IN16BSMYGNZ is a 16mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 316L) finish, and a yellow/green dual-color LED. It features screw terminals, IP67 sealing, a 10G vibration resistance rating, and operates from -40°C to 85°C. The LED has a forward current rating of 20mA and operates without an internal resistor. The panel cutout is 16mm in diameter.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Yellow / Green, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BSMYGNZ |
| Product Name | Indicators |
| Lamp Type | LED Lamps |