The IN series consists of panel-mount LED indicators with a 16mm panel cutout, IP67 sealing, and an operating temperature range of -40°C to 85°C. The part features a brushed stainless steel (SUS 316L) finish, a rounded bezel lens, and a 110V internal resistor. It uses a yellow/blue dual LED configuration with a .100" quick connect terminal option. The device meets a vibration resistance of 10G and has a dielectric strength of 1500Vrms min from case to LED. The LED forward current is rated at 25mA for yellow and 30mA for blue, with corresponding forward voltages up to 2.5V and 3.6V respectively. Luminous intensity is 120mcd for yellow and 100mcd for blue at 20mA, with a viewing angle of 145 degrees. The housing and faceplate are constructed of SUS 316L stainless steel, with a polycarbonate lens and PBT terminal support. An hex nut and O-ring are included for installation.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BSMYB110C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 16 mm (0.6299 inch) |