CIT Relay & Switch Indicators IN16BSMW6C

Description
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: White, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet
Description
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: White, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: White, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: White, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet
Panel Indicators, Pilot Lights - 2449-IN16BSMW6C-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2449-IN16BSMW6C-ND
Panel Indicators, Pilot Lights 2449-IN16BSMW6C-ND
"LED PNL IND WHITE 16MM .100"" QUI"

"LED PNL IND WHITE 16MM .100"" QUI"

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 1204-IN16BSMW6C 2449-IN16BSMW6C-ND
Product Name Indicators Panel Indicators, Pilot Lights
Lamp Type LED Lamps LED Lamps
LED Color White White
Terminal Type Quick Connect / Blade Quick Connect / Blade
Width 16 mm (0.6299 inch)
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-048-240G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Green; Green
View Details
22 mm LED Pilot Lights - 2PLB5-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details