The IN16BSMRY24Z is a 16mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 316L) finish, and a red/yellow dual-color LED. It operates at 24VDC with screw terminals and meets IP67 sealing, 10G vibration resistance, and a -40°C to 85°C operating temperature range. The LED forward current is rated at 25mA average and 120mA peak, with a forward voltage of up to 2.5V for red and 2.5V for yellow. Viewing angle is 145 degrees and luminous intensity is 120 mcd for red and 120 mcd for yellow at 20mA. The unit includes a hex nut and O-ring for mounting.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Red / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BSMRY24Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Yellow |
| Terminal Type | Screw Terminals |
| Width | 16 mm (0.6299 inch) |