The IN16BSMRY220Z is a 16mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 316L) finish, and red/yellow dual LED color, rated for 220V operation with screw terminals. It features IP67 sealing, operates from -40°C to 85°C, and withstands 10G vibration. The LED forward current is rated at 25mA for red and 25mA for yellow, with a forward voltage of 2.4V and 2.5V respectively at 20mA. The housing and face plate are made of SUS 316L stainless steel, and the lens is polycarbonate. A hex nut and O-ring are included for mounting.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Red / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BSMRY220Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Yellow |
| Terminal Type | Screw Terminals |
| Width | 16 mm (0.6299 inch) |