The IN16BSMRO6Z is a 16mm panel-mount LED indicator with a rounded bezel, featuring a red/orange dual LED and a brushed stainless steel (SUS 316L) finish. It uses screw terminals and includes a 6V internal resistor. The unit has an IP67 sealing rating, operates from -40°C to 85°C, and withstands 10G vibration. The LED forward current is rated at 25mA average and 120mA peak, with a forward voltage of 2.1V typical for red and 2.0V for orange at 20mA. Viewing angle is 145 degrees, and luminous intensity is 120 mcd for red and 120 mcd for orange. The case is sealed to IP67, with a dielectric strength of 1500Vrms and insulation resistance ≥100MΩ.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Red / Orange, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BSMRO6Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Orange |
| Terminal Type | Screw Terminals |
| Width | 16 mm (0.6299 inch) |