The IN series consists of panel-mount LED indicators with a 16mm panel cutout, IP67 sealing, and an operating temperature range of -40°C to 85°C. The housing is made of brushed stainless steel (SUS 316L), and the lens is polycarbonate. The part supports a 220V internal resistor configuration with a red/orange dual LED and a .100" quick connect terminal. Vibration resistance is rated at 10G, and dielectric strength is 1500Vrms minimum. The LED forward current is 25mA average and 120mA peak, with a forward voltage of up to 2.5V for red and 2.3V for orange at 20mA.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Red / Orange, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BSMRO220C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Orange |
| Terminal Type | Quick Connect / Blade |
| Width | 16 mm (0.6299 inch) |