The IN16BSMRO12C is a 16mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 316L) finish, and a red/orange dual LED. It is rated for 12V operation with an internal resistor, uses a .100" quick connect terminal, and meets IP67 sealing requirements. The device operates from -40°C to 85°C, withstands 10G vibration, and has a dielectric strength of 1500Vrms min. The LED forward current is rated at 25mA average and 120mA peak for both red and orange segments, with a forward voltage of 2.1V to 2.5V (typical and maximum) at 20mA. Viewing angle is 145 degrees and luminous intensity is 120 mcd for red and orange. The housing and bezel are made of stainless steel, the lens is polycarbonate, and terminals are tin-plated brass.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Red / Orange, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BSMRO12C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Orange |
| Terminal Type | Quick Connect / Blade |
| Width | 16 mm (0.6299 inch) |