The IN series consists of panel-mount LED indicators with a 16mm panel cutout, IP67 sealing, and an operating temperature range of -40°C to 85°C. The part features a brushed stainless steel (SUS 316L) finish, a rounded bezel lens, and screw terminals. It is configured as a red/green dual-color LED with an internal 6V resistor. The LED forward current is rated up to 30mA for green and 25mA for red, with a peak forward current of 160mA and 120mA respectively. Luminous intensity is 170 mcd for green and 120 mcd for red at 20mA forward current, with a viewing angle of 145 degrees. The housing is constructed from stainless steel, with a polycarbonate lens and PBT terminal support. Vibration resistance is 10G, and dielectric strength is 1500Vrms minimum. The terminal configuration is screw terminals, consistent with the IN16~25mm size range requirements.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Red / Green, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BSMRG6Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Green |
| Terminal Type | Screw Terminals |
| Width | 16 mm (0.6299 inch) |