The IN16BSMRG24Z is a 16mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 316L) finish, and a red/green dual LED. It operates at 24V with screw terminals and meets IP67 ingress protection. The device supports a maximum forward current of 25mA for red and 30mA for green LEDs, with a forward voltage up to 2.5V and 3.6V respectively. Operating and storage temperatures range from -40°C to 85°C. Vibration resistance is rated at 10G, and the housing is sealed to withstand shock at 50Hz with 1.2mm amplitude. The LED viewing angle is 145 degrees, and luminous intensity is 120 mcd for red and 170 mcd for green at 20mA. The terminal support is polybutylene terephthalate (PBT), and brass tin-plated terminals are supplied with one hex nut and one O-ring.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Red / Green, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BSMRG24Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Green |
| Terminal Type | Screw Terminals |
| Width | 16 mm (0.6299 inch) |