The IN16BSMRG220Z is a 16mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 316L) finish, and screw terminals. It features a red/green dual LED with an internal resistor rated for 220V operation, an IP67 sealing degree, operating and storage temperatures from -40°C to 85°C, and vibration resistance of 10G. The LED forward current is rated at 25mA for red and 30mA for green, with a viewing angle of 145 degrees and a dielectric strength of 1500Vrms. The housing is made of stainless steel, and the lens is polycarbonate.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Red / Green, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BSMRG220Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Green |
| Terminal Type | Screw Terminals |
| Width | 16 mm (0.6299 inch) |