The IN series comprises panel-mount LED indicators with a 16mm panel cutout, IP67 sealing, and operating temperature range of -40°C to 85°C. The part features a brushed stainless steel (SUS 316L) finish, rounded bezel, and 110V internal resistor. It uses a red/green dual LED with common anode configuration and includes a .100" quick connect terminal. The device meets vibration resistance of 10G and has a dielectric strength of 1500Vrms min. Maximum forward current is 25mA for red and 30mA for green, with corresponding forward voltages up to 2.5V and 3.6V respectively. Luminous intensity is 120 mcd for red and 170 mcd for green at 20mA.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: Red / Green, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BSMRG110C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 16 mm (0.6299 inch) |