The IN16BSMRB220Z is a 16mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 316L) finish, and red/blue dual LED color. It features screw terminals, IP67 sealing, and operates from -40°C to 85°C. The LED is rated for 220V DC operation with an internal resistor, supporting forward currents up to 25mA for red and 30mA for blue, with luminous intensities of 120 mcd and 100 mcd respectively. The housing is sealed to IP67, with shock resistance at 50Hz and 1.2mm amplitude, and vibration resistance up to 10G. The LED lens is polycarbonate, and terminal connections are tin-plated brass.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Red / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BSMRB220Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Blue |
| Terminal Type | Screw Terminals |
| Width | 16 mm (0.6299 inch) |