The IN16BSMOG12Z is an LED indicator in the IN series with a 16mm panel cutout, featuring a rounded bezel, orange/green dual LED color, brushed stainless steel (SUS 316L) finish, and screw terminals. It operates at 12V, meets IP67 ingress protection, and withstands vibration up to 10G. The LED operates within a temperature range of -40°C to 85°C, with forward current ratings of 25mA for orange and 30mA for green, and peak forward currents of 120mA and 160mA respectively. The device has a dielectric strength of 1500Vrms and an insulation resistance of at least 100MΩ.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Orange / Green, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BSMOG12Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Terminal Type | Screw Terminals |
| Width | 16 mm (0.6299 inch) |