The IN16BSMOB220Z is a 16mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 316L) finish, and an orange/blue dual LED. It supports 220V operation with an internal resistor and uses screw terminals. The housing is sealed to IP67, operates from -40°C to 85°C, and resists vibration up to 10G. The LED forward current averages 25mA for orange and 30mA for blue, with a peak current of 120mA and 160mA respectively. Forward voltage is 2.0V for orange and 3.3V for blue at 20mA. Viewing angle is 145 degrees, luminous intensity is 120mcd for orange and 100mcd for blue, and insulation resistance exceeds 100MΩ. Dielectric strength is 1500Vrms minimum.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Orange / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BSMOB220Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Blue |
| Terminal Type | Screw Terminals |
| Width | 16 mm (0.6299 inch) |