The IN16BSMOB220C is a 16mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 316L) finish, and an orange/blue dual LED. It operates at 220V with an integrated resistor, features a .100" quick connect terminal, and meets IP67 sealing, 10G vibration resistance, and -40°C to 85°C operating temperature ratings. The LED configuration is orange/blue, with forward current ratings of 25mA and 30mA respectively, and peak forward currents of 120mA and 160mA. The lens is polycarbonate, and the housing and face plate are stainless steel (SUS 316L) with brass tin-plated terminals. Dielectric strength is 1500Vrms min, and insulation resistance is ≥100MΩ min.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Orange / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BSMOB220C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 16 mm (0.6299 inch) |