The IN16BSMGBNZ is a 16mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 316L) finish, and a green/blue dual LED. It features screw terminals, IP67 sealing, operation from -40°C to 85°C, and 10G vibration resistance. The LED configuration is yellow/blue dual with no internal resistor, operating at rated currents up to 30mA per LED and forward voltages of up to 3.6V. The indicator is rated for 1500Vrms dielectric strength and has an insulation resistance of at least 100MΩ.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Green / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BSMGBNZ |
| Product Name | Indicators |
| Lamp Type | LED Lamps |