The IN series comprises panel-mount LED indicators with a 16mm panel cutout, IP67 sealing, and an operating temperature range of -40°C to 85°C. The IN16BSMGB12C variant features a brushed stainless steel (SUS 316L) finish, a rounded bezel, a green/blue dual LED, a 12VDC internal resistor, and .100" quick connect terminals. It meets vibration resistance of 10G and dielectric strength of 1500Vrms min. The LED forward current is 30mA average and 160mA peak for green and blue, with forward voltage max of 3.6V at 20mA. The viewing angle is 145° and luminous intensity is 170mcd for green and 100mcd for blue at 20mA.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Green / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BSMGB12C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 16 mm (0.6299 inch) |