The IN16BSGBNZ is a 16mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 304) finish, and green/blue dual-color LED. It features screw terminals, IP67 sealing, vibration resistance of 10G, and an operating temperature range of -40°C to 85°C. The LED configuration is a dual-color setup with separate forward current ratings of 30mA for green and 30mA for blue, and a forward voltage of 3.3V (typical) and 3.6V (maximum) per color. No internal resistor is present, as indicated by the 'N' suffix. The device meets a dielectric strength of 1500Vrms and an insulation resistance of at least 100MΩ.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Green / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BSGBNZ |
| Product Name | Indicators |
| Lamp Type | LED Lamps |