The IN16BSGB220C is a 16mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 304) finish, and a green/blue dual LED color configuration. It operates at 220V with an integrated resistor, features a .100" quick connect terminal style, and meets IP67 ingress protection. The device supports a forward current of up to 30mA per LED, operates between -40°C and 85°C, and withstands 10G vibration. The LED lens is polycarbonate, with a viewing angle of 145 degrees and luminous intensity of 170 mcd for green and 100 mcd for blue at 20mA. The housing is stainless steel, and the terminal support is PBT.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Green / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BSGB220C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 16 mm (0.6299 inch) |