The IN16BNYG24Z is a 16mm panel-mount LED indicator with a rounded bezel, nickel-plated brass finish, and yellow/green dual LED color, operating at 24V with screw terminals. It has an IP67 sealing degree, operates from -40°C to 85°C, and resists 10G vibration. The LED forward current is rated at 25mA for yellow and 30mA for green, with a forward voltage of up to 2.5V and 3.6V respectively, and luminous intensity of 120 mcd and 170 mcd at 20mA. The viewing angle is 145 degrees, and the dielectric strength is 1500Vrms min. A panel cutout of 16mm diameter is required for installation.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BNYG24Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Green |
| Terminal Type | Screw Terminals |
| Width | 16 mm (0.6299 inch) |