The IN16BNYG220C is a 16mm panel-mount LED indicator with a rounded bezel, nickel-plated brass finish, and a yellow/green dual-color LED. It operates at 220V with an internal resistor, features a .100" quick connect terminal, and is rated for 20mA LED current with an operating temperature range of -40°C to 85°C. The device meets IP67 sealing standards and withstands 10G vibration. The LED viewing angle is 145 degrees, and luminous intensity at 20mA is 170 mcd for green and 120 mcd for yellow. The housing and face plate are made of nickel-plated brass, and the lens is polycarbonate.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BNYG220C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 16 mm (0.6299 inch) |