The IN16BNYB220Z is a 16mm panel-mount LED indicator with a rounded bezel, nickel-plated brass finish, and yellow/blue dual LED color. It operates at 220V with screw terminals and meets IP67 sealing, 10G vibration resistance, and operates from -40°C to 85°C. The LED forward current is rated at 20mA for yellow and 30mA for blue, with a maximum forward voltage of 2.5V and 3.6V respectively. The housing is made of stainless steel or plated brass, with a polycarbonate lens, and the terminal support is PBT. The unit includes a hex nut and O-ring for installation, and is rated for 1500Vrms dielectric strength with insulation resistance of at least 100MΩ.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BNYB220Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Blue |
| Terminal Type | Screw Terminals |
| Width | 16 mm (0.6299 inch) |