The IN16BNRY6Z is a 16mm panel mount LED indicator with a rounded bezel, nickel plated brass finish, and a red/yellow dual LED. It supports screw terminals and has an internal 6V resistor. The housing is sealed to IP67, with an operating temperature range of -40°C to 85°C and vibration resistance of 10G. The LED forward current is rated at 25mA for red and 30mA for yellow, with a forward voltage of up to 2.5V and 3.6V respectively. Viewing angle is 145 degrees, and the dielectric strength is 1500Vrms. The product includes a hex nut and O-ring for mounting.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Red / Yellow, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BNRY6Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Yellow |
| Terminal Type | Screw Terminals |
| Width | 16 mm (0.6299 inch) |