The IN16BNRONC is a 16mm panel-mount LED indicator with a rounded bezel, nickel-plated brass finish, and a red/orange dual LED. It features IP67 sealing, operates from -40°C to 85°C, and includes a .100" quick connect terminal. The LED runs without an internal resistor, supporting a forward current of 25mA for red and orange segments, with a peak forward current of 120mA for each. The lens is polycarbonate, the housing and face are nickel-plated brass, and it meets a dielectric strength of 1500Vrms and an insulation resistance of 100MΩ min. The viewing angle is 145 degrees, and the panel cutout is 16mm in diameter.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Red / Orange, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BNRONC |
| Product Name | Indicators |
| Lamp Type | LED Lamps |