The IN16BNRO24C is a 16mm panel-mount LED indicator with a rounded bezel, nickel-plated brass finish, and a red/orange dual LED. It operates at 24V with an internal resistor, features a .100" quick connect terminal, and meets IP67 ingress protection. The device supports a forward current of 25mA for red and orange LEDs, with a forward voltage of up to 2.5V and 2.3V respectively at 20mA, and luminous intensity of 120mcd for red and 120mcd for orange. The operating and storage temperature range is -40°C to 85°C, with a dielectric strength of 1500Vrms and insulation resistance of at least 100MΩ. Vibration resistance is rated at 10G, and shock resistance is 50Hz at 1.2mm amplitude. The lens is polycarbonate, and the housing is nickel-plated brass.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Red / Orange, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BNRO24C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Orange |
| Terminal Type | Quick Connect / Blade |
| Width | 16 mm (0.6299 inch) |