The IN16BNRO220Z is a 16mm panel-mount LED indicator with a rounded bezel, nickel-plated brass finish, and red/orange dual LED color, powered by a 220V internal resistor. It features screw terminals, IP67 sealing, operating and storage temperatures from -40°C to 85°C, and vibration resistance of 10G. The LED forward current is rated at 25mA average and 120mA peak, with a typical forward voltage of 2.1V for red and 2.0V for orange at 20mA. The housing and face plate are constructed of nickel-plated brass, and the lens is polycarbonate. A hex nut and O-ring are included for mounting.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Red / Orange, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BNRO220Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Orange |
| Terminal Type | Screw Terminals |
| Width | 16 mm (0.6299 inch) |