The IN16BNRG6Z is a 16mm panel-mount LED indicator with a nickel-plated brass finish and a rounded bezel, featuring a red/green dual LED with an internal 6VDC resistor and screw terminals. It meets IP67 sealing standards, operates from -40°C to 85°C, and withstands 10G vibration. The red LED has a forward current of 25mA and forward voltage up to 2.5V, while the green LED operates at 30mA and up to 3.6V, with luminous intensities of 120mcd and 170mcd respectively, and a 145-degree viewing angle. The dielectric strength is 1500Vrms minimum.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Red / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BNRG6Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Green |
| Terminal Type | Screw Terminals |
| Width | 16 mm (0.6299 inch) |