The IN16BNRG220Z is a 16mm panel-mount LED indicator with a rounded bezel, nickel-plated brass finish, and screw terminals. It features a red/green dual LED with an internal 220VAC/DC resistor, rated for 20mA continuous current and 220V operation. The device meets IP67 sealing standards, operates from -40°C to 85°C, and withstands 10G vibration. The LED forward voltage is 2.5V maximum for red and 3.6V maximum for green at 20mA, with luminous intensity of 120 mcd and 170 mcd respectively, and a viewing angle of 145 degrees. The housing and faceplate are nickel-plated brass, with a polycarbonate lens and PBT terminal support.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Red / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BNRG220Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Green |
| Terminal Type | Screw Terminals |
| Width | 16 mm (0.6299 inch) |