The IN16BNRB220Z is a 16mm panel-mount LED indicator with a rounded bezel, nickel plated brass finish, and red/blue dual LED color. It features a 220V internal resistor, screw terminals, and an IP67 sealing rating. The device operates from -40°C to 85°C, withstands 10G vibration, and has a dielectric strength of 1500Vrms. The LED forward current is rated at 25mA for red and 30mA for blue, with forward voltages up to 2.5V and 3.6V respectively. Viewing angle is 145 degrees, and luminous intensity is 120 mcd for red and 100 mcd for blue at 20mA. The housing is stainless steel or plated brass, with a polycarbonate lens and PBT terminal support.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Red / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BNRB220Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Blue |
| Terminal Type | Screw Terminals |
| Width | 16 mm (0.6299 inch) |