The IN16BNOY24C is a 16mm panel-mount LED indicator with a rounded bezel, orange/yellow dual LED, nickel-plated brass finish, and .100" quick-connect terminals. It operates at 24V and meets IP67 sealing, with a rated current of up to 25mA for each LED, peak forward current of 160mA, and operating temperature range of -40°C to 85°C. The component offers 10G vibration resistance and dielectric strength of 1500Vrms. The LED forward voltage for orange is up to 2.5V at 20mA and 2.4V for yellow, with luminous intensities of 120mcd and 120mcd respectively, and a viewing angle of 145 degrees.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Orange / Yellow, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16BNOY24C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Orange |
| Terminal Type | Quick Connect / Blade |
| Width | 16 mm (0.6299 inch) |